Sandvik AB Drill Bit 041837

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041837 - Sandvik AB
Sandviken, Sweden
Drill Bit
041837
Drill Bit 041837
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 1-13/16 INCH OVERALL LENGTH
  • 13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE C
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER #37
  • DRILL DIAMETER - DECIMAL .104
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R41C MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041837
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #37
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216230 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.669 inch (17.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saw Kit - 31902 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
3/4 X 3/4 X 4 X 7 - 2F RH CARBIDE - 0224T01240007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details