Sandvik AB Drill Bit 041818

Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #18 DRILL DIAMETER - DECIMAL .1695 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "
Description
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #18 DRILL DIAMETER - DECIMAL .1695 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041818 - Sandvik AB
Sandviken, Sweden
Drill Bit
041818
Drill Bit 041818
" SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER #18 DRILL DIAMETER - DECIMAL .1695 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41C MODEL "

"

  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 1-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE C
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER #18
  • DRILL DIAMETER - DECIMAL .1695
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R41C MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041818
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #18
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bit - 53123 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
2 suppliers
1 X 1 X 3 X 6 - 3F RH CARBIDE - 0314T61630006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details