Sandvik AB Drill Bit 041339

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0995 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #39 DRILL DIAMETER - DECIMAL .0995 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #39 POINT ANGLE - UOM DEG M41CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0995 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #39 DRILL DIAMETER - DECIMAL .0995 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #39 POINT ANGLE - UOM DEG M41CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041339 - Sandvik AB
Sandviken, Sweden
Drill Bit
041339
Drill Bit 041339
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0995 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #39 DRILL DIAMETER - DECIMAL .0995 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #39 POINT ANGLE - UOM DEG M41CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 1-13/16 INCH OVERALL LENGTH
  • 13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0995 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #39
  • DRILL DIAMETER - DECIMAL .0995
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #39
  • POINT ANGLE - UOM DEG
  • M41CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041339
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #39
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saw - 31544 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 3 - 2F RH CARBIDE - 0235T01007503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details