Sandvik AB Drill Bit 041330

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG M41CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG M41CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041330 - Sandvik AB
Sandviken, Sweden
Drill Bit
041330
Drill Bit 041330
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG M41CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 1-15/16 INCH OVERALL LENGTH
  • 15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1285 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #30
  • DRILL DIAMETER - DECIMAL .1285
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #30
  • POINT ANGLE - UOM DEG
  • M41CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041330
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #30
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 53109 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.203 inch (5.2 mm)
View Details
2 suppliers
1/2 X 1/2 X 1-1/2 X 6 - 3F RH - 0314T60815006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details