Sandvik AB Drill Bit 041313

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-3/16 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG M41CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-3/16 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG M41CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041313 - Sandvik AB
Sandviken, Sweden
Drill Bit
041313
Drill Bit 041313
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-3/16 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.185 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #13 DRILL DIAMETER - DECIMAL .185 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #13 POINT ANGLE - UOM DEG M41CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 2-3/16 INCH OVERALL LENGTH
  • 1-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.185 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #13
  • DRILL DIAMETER - DECIMAL .185
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #13
  • POINT ANGLE - UOM DEG
  • M41CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041313
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #13
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 221557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Cutting Application Metal
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saw - 31512 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 4 X 7 - 3F RH CARBIDE - 0314T61240007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details