Sandvik AB Drill Bit 041033

Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #33 DRILL DIAMETER - DECIMAL .113 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "
Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #33 DRILL DIAMETER - DECIMAL .113 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041033 - Sandvik AB
Sandviken, Sweden
Drill Bit
041033
Drill Bit 041033
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #33 DRILL DIAMETER - DECIMAL .113 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • HSS MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #33
  • DRILL DIAMETER - DECIMAL .113
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R41 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041033
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #33
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saw - 31870 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE - 0224T01222505 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details