Precision Cutting Tools, Inc. 3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE 0224T01222505

Description
3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE
Datasheet
Description
3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE - 0224T01222505 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE
0224T01222505
3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE 0224T01222505
3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE

3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0224T01222505
Product Name 3/4 X 3/4 X 2-1/4 X 5 - 2F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bit - 53113 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.266 inch (6.7 mm)
View Details
2 suppliers
1/4 X 1/4 X 3/8 X 2-1/8 X 4 - 2F RH - 0235T00403754.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details