Sandvik AB Drill Bit 041012

Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #12 DRILL DIAMETER - DECIMAL .189 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "
Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #12 DRILL DIAMETER - DECIMAL .189 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041012 - Sandvik AB
Sandviken, Sweden
Drill Bit
041012
Drill Bit 041012
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #12 DRILL DIAMETER - DECIMAL .189 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • HSS MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 1-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #12
  • DRILL DIAMETER - DECIMAL .189
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R41 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041012
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #12
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53716 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
2 suppliers
5/8 X 5/8 X 2 X 6 - 2F RH CARBIDE - 0235T01020006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details