Sandvik AB Drill Bit 041002

Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-7/16 INCH OVERALL LENGTH 1-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #2 DRILL DIAMETER - DECIMAL .221 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "
Description
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-7/16 INCH OVERALL LENGTH 1-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #2 DRILL DIAMETER - DECIMAL .221 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 041002 - Sandvik AB
Sandviken, Sweden
Drill Bit
041002
Drill Bit 041002
" SCREW MACHINE LENGTH TYPE HSS MATERIAL 2-7/16 INCH OVERALL LENGTH 1-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL COATING BRIGHT FINISH DRILL DIAMETER #2 DRILL DIAMETER - DECIMAL .221 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R41 MODEL "

"

  • SCREW MACHINE LENGTH TYPE
  • HSS MATERIAL
  • 2-7/16 INCH OVERALL LENGTH
  • 1-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS, LOW TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #2
  • DRILL DIAMETER - DECIMAL .221
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R41 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 041002
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #2
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
1/4
Ryobi Technologies, Inc.
Specs
Product Drill
View Details