Sandvik AB Drill Bit 040332

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG M40CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG M40CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040332 - Sandvik AB
Sandviken, Sweden
Drill Bit
040332
Drill Bit 040332
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG M40CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1/2 INCH
  • DRILL DIAMETER - DECIMAL .5
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/2
  • POINT ANGLE - UOM DEG
  • M40CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040332
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.500 inch (12.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
17 pc Titanium Drill Bit Set - AR2074 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details