Sandvik AB Drill Bit 040328

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-7/16 INCH OVERALL LENGTH 2-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG M40CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-7/16 INCH OVERALL LENGTH 2-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG M40CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040328 - Sandvik AB
Sandviken, Sweden
Drill Bit
040328
Drill Bit 040328
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 3-7/16 INCH OVERALL LENGTH 2-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG M40CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 3-7/16 INCH OVERALL LENGTH
  • 2-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 7/16 INCH
  • DRILL DIAMETER - DECIMAL .4375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/16
  • POINT ANGLE - UOM DEG
  • M40CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040328
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.438 inch (11.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216280 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.858 inch (98.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59011 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/2 X 1/2 X 5/8 X 2-1/8 X 4-2F RH CARBIDE - 0235T00806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details