Sandvik AB Drill Bit 040313

Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/4 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI COATING BRONZE OXIDE FINISH DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG M40CO MODEL "
Description
" SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/4 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI COATING BRONZE OXIDE FINISH DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG M40CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040313 - Sandvik AB
Sandviken, Sweden
Drill Bit
040313
Drill Bit 040313
" SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-1/4 INCH OVERALL LENGTH 1-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI COATING BRONZE OXIDE FINISH DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG M40CO MODEL "

"

  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 1-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSITIC STAINLESS STEEL, PRECIPITATION HARDENED STAINLESS STEEL, TITANI
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 13/64 INCH
  • DRILL DIAMETER - DECIMAL .2031
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/64
  • POINT ANGLE - UOM DEG
  • M40CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040313
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.203 inch (5.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.063 inch (1.6 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 53123 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
2 suppliers
3/4 X 3/4 X 1-1/2 X 4 - 2F RH BALL END CARBIDE - 0235T01215004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details