Sandvik AB Drill Bit 032950

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 84 MM OVERALL LENGTH 40 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL HIGH ALLOY AND WORK HARDENING MATERIAL COATING BRONZE OXIDE FINISH DRILL DIAMETER 9.4 MM DRILL DIAMETER IN MM 9.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 84 MM OVERALL LENGTH 40 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL HIGH ALLOY AND WORK HARDENING MATERIAL COATING BRONZE OXIDE FINISH DRILL DIAMETER 9.4 MM DRILL DIAMETER IN MM 9.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 032950 - Sandvik AB
Sandviken, Sweden
Drill Bit
032950
Drill Bit 032950
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 84 MM OVERALL LENGTH 40 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL HIGH ALLOY AND WORK HARDENING MATERIAL COATING BRONZE OXIDE FINISH DRILL DIAMETER 9.4 MM DRILL DIAMETER IN MM 9.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 84 MM OVERALL LENGTH
  • 40 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL HIGH ALLOY AND WORK HARDENING MATERIAL
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 9.4 MM
  • DRILL DIAMETER IN MM 9.4
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 032950
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.370 inch (9.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.20 inch (56 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - 53100 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.062 inch (1.6 mm)
View Details
2 suppliers
3/8 X 3/8 X 1/2 X 2 - 2F RH CARBIDE - 0235T20605002 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details