Sandvik AB Drill Bit 032550

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 66 MM OVERALL LENGTH 28 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.5 MM DRILL DIAMETER IN MM 5.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 66 MM OVERALL LENGTH 28 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.5 MM DRILL DIAMETER IN MM 5.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 032550 - Sandvik AB
Sandviken, Sweden
Drill Bit
032550
Drill Bit 032550
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 66 MM OVERALL LENGTH 28 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.5 MM DRILL DIAMETER IN MM 5.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 66 MM OVERALL LENGTH
  • 28 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 5.5 MM
  • DRILL DIAMETER IN MM 5.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 032550
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.217 inch (5.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Solid Carbid Drills - CoroDrill 460 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details