Sandvik AB Drill Bit 029129

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 151 MM OVERALL LENGTH 101 MM FLUTE LENGTH STRAIGHT SHANK TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING BLACK OXIDE FINISH DRILL DIAMETER 12.9 MM DRILL DIAMETER IN MM 12.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 151 MM OVERALL LENGTH 101 MM FLUTE LENGTH STRAIGHT SHANK TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING BLACK OXIDE FINISH DRILL DIAMETER 12.9 MM DRILL DIAMETER IN MM 12.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029129 - Sandvik AB
Sandviken, Sweden
Drill Bit
029129
Drill Bit 029129
" JOBBERS LENGTH TYPE HSS MATERIAL 151 MM OVERALL LENGTH 101 MM FLUTE LENGTH STRAIGHT SHANK TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING BLACK OXIDE FINISH DRILL DIAMETER 12.9 MM DRILL DIAMETER IN MM 12.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 151 MM OVERALL LENGTH
  • 101 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM
  • COATING BLACK OXIDE FINISH
  • DRILL DIAMETER 12.9 MM
  • DRILL DIAMETER IN MM 12.9
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029129
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.508 inch (12.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details