Sandvik AB Drill Bit 029099

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 133 MM OVERALL LENGTH 87 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9.9 MM DRILL DIAMETER IN MM 9.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 133 MM OVERALL LENGTH 87 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9.9 MM DRILL DIAMETER IN MM 9.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029099 - Sandvik AB
Sandviken, Sweden
Drill Bit
029099
Drill Bit 029099
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 133 MM OVERALL LENGTH 87 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9.9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9.9 MM DRILL DIAMETER IN MM 9.9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 133 MM OVERALL LENGTH
  • 87 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 9.9 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 9.9 MM
  • DRILL DIAMETER IN MM 9.9
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029099
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.390 inch (9.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749058 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Masonry Bit - 48-20-7525 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.219 inch (5.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details