Sandvik AB Drill Bit 029095

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 125 MM OVERALL LENGTH 81 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9.5 MM DRILL DIAMETER IN MM 9.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 125 MM OVERALL LENGTH 81 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9.5 MM DRILL DIAMETER IN MM 9.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029095 - Sandvik AB
Sandviken, Sweden
Drill Bit
029095
Drill Bit 029095
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 125 MM OVERALL LENGTH 81 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9.5 MM DRILL DIAMETER IN MM 9.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 125 MM OVERALL LENGTH
  • 81 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 9.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 9.5 MM
  • DRILL DIAMETER IN MM 9.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029095
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.374 inch (9.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215827 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.323 inch (59.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53405 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.938 inch (23.8 mm)
View Details
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL END CARBIDE - 0235T00605002B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details