Sandvik AB Drill Bit 029078

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 7.8 MM DRILL DIAMETER IN MM 7.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 7.8 MM DRILL DIAMETER IN MM 7.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029078 - Sandvik AB
Sandviken, Sweden
Drill Bit
029078
Drill Bit 029078
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 7.8 MM DRILL DIAMETER IN MM 7.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 117 MM OVERALL LENGTH
  • 75 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7.8 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 7.8 MM
  • DRILL DIAMETER IN MM 7.8
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029078
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.307 inch (7.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bits - 213130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill 460 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details