Sandvik AB Drill Bit 029062

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 101 MM OVERALL LENGTH 63 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 6.2 MM DRILL DIAMETER IN MM 6.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 101 MM OVERALL LENGTH 63 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 6.2 MM DRILL DIAMETER IN MM 6.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029062 - Sandvik AB
Sandviken, Sweden
Drill Bit
029062
Drill Bit 029062
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 101 MM OVERALL LENGTH 63 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 6.2 MM DRILL DIAMETER IN MM 6.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 101 MM OVERALL LENGTH
  • 63 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 6.2 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 6.2 MM
  • DRILL DIAMETER IN MM 6.2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029062
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.244 inch (6.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details