Sandvik AB Drill Bit 029056

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 93 MM OVERALL LENGTH 57 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 5.6 MM DRILL DIAMETER IN MM 5.6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 93 MM OVERALL LENGTH 57 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 5.6 MM DRILL DIAMETER IN MM 5.6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029056 - Sandvik AB
Sandviken, Sweden
Drill Bit
029056
Drill Bit 029056
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 93 MM OVERALL LENGTH 57 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 5.6 MM DRILL DIAMETER IN MM 5.6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 93 MM OVERALL LENGTH
  • 57 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5.6 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 5.6 MM
  • DRILL DIAMETER IN MM 5.6
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029056
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.220 inch (5.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1238486 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits, Cobalt - For Metal - 711490-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.453 inch (11.5 mm)
View Details