Sandvik AB Drill Bit 029021

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 49 MM OVERALL LENGTH 24 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.1 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 2.1 MM DRILL DIAMETER IN MM 2.1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 49 MM OVERALL LENGTH 24 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.1 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 2.1 MM DRILL DIAMETER IN MM 2.1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029021 - Sandvik AB
Sandviken, Sweden
Drill Bit
029021
Drill Bit 029021
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 49 MM OVERALL LENGTH 24 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.1 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 2.1 MM DRILL DIAMETER IN MM 2.1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 49 MM OVERALL LENGTH
  • 24 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.1 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 2.1 MM
  • DRILL DIAMETER IN MM 2.1
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029021
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.083 inch (2.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216117 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saw - 31514 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
7/16 X 7/16 X 1 X 2-3/4 - 2F RH BALL CARBIDE - 0224T0071000275B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details