Sandvik AB Drill Bit 026330

Description
" SURFACE TREATED HSS MATERIAL 334 MM OVERALL LENGTH 185 MM FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 33 MM DRILL DIAMETER IN MM 33 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "
Description
" SURFACE TREATED HSS MATERIAL 334 MM OVERALL LENGTH 185 MM FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 33 MM DRILL DIAMETER IN MM 33 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 026330 - Sandvik AB
Sandviken, Sweden
Drill Bit
026330
Drill Bit 026330
" SURFACE TREATED HSS MATERIAL 334 MM OVERALL LENGTH 185 MM FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 33 MM DRILL DIAMETER IN MM 33 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 334 MM OVERALL LENGTH
  • 185 MM FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT4 SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 33 MM
  • DRILL DIAMETER IN MM 33
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 026330
Product Name Drill Bit
Product Drill
Units Metric
Diameter 1.299 inch (33.0 mm)
Shank Tapered
Cutting Length 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bit - 53125 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.453 inch (11.5 mm)
View Details
2 suppliers
1/4 X 1/4 X 1 X 3 - 3F RH BALL CARBIDE - 0337T00410003B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details