Sandvik AB Drill Bit 026210

Description
" SURFACE TREATED HSS MATERIAL 243 MM OVERALL LENGTH 145 MM FLUTE LENGTH TAPER SHANK TYPE MT2 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 21 MM DRILL DIAMETER IN MM 21 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "
Description
" SURFACE TREATED HSS MATERIAL 243 MM OVERALL LENGTH 145 MM FLUTE LENGTH TAPER SHANK TYPE MT2 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 21 MM DRILL DIAMETER IN MM 21 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 026210 - Sandvik AB
Sandviken, Sweden
Drill Bit
026210
Drill Bit 026210
" SURFACE TREATED HSS MATERIAL 243 MM OVERALL LENGTH 145 MM FLUTE LENGTH TAPER SHANK TYPE MT2 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 21 MM DRILL DIAMETER IN MM 21 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 243 MM OVERALL LENGTH
  • 145 MM FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT2 SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 21 MM
  • DRILL DIAMETER IN MM 21
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 026210
Product Name Drill Bit
Product Drill
Units Metric
Diameter 0.827 inch (21.0 mm)
Shank Tapered
Cutting Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53437 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
5/16 X 5/16 X 1/2 X 2 - 3F RH CARB - 0314T60505002 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details