Sandvik AB Drill Bit 026162

Description
" SURFACE TREATED HSS MATERIAL 223 MM OVERALL LENGTH 125 MM FLUTE LENGTH TAPER SHANK TYPE MT2 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 16.25 MM DRILL DIAMETER IN MM 16.25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "
Description
" SURFACE TREATED HSS MATERIAL 223 MM OVERALL LENGTH 125 MM FLUTE LENGTH TAPER SHANK TYPE MT2 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 16.25 MM DRILL DIAMETER IN MM 16.25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 026162 - Sandvik AB
Sandviken, Sweden
Drill Bit
026162
Drill Bit 026162
" SURFACE TREATED HSS MATERIAL 223 MM OVERALL LENGTH 125 MM FLUTE LENGTH TAPER SHANK TYPE MT2 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 16.25 MM DRILL DIAMETER IN MM 16.25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 223 MM OVERALL LENGTH
  • 125 MM FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT2 SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 16.25 MM
  • DRILL DIAMETER IN MM 16.25
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 026162
Product Name Drill Bit
Product Drill
Units Metric
Diameter 0.640 inch (16.2 mm)
Shank Tapered
Cutting Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.26 inch (32 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Stepped Cone Drill - KTSB03 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
1 X 1 X 2-1/4 X 5 - 2F RH CARBIDE - 0235T01622505 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details