Sandvik AB Drill Bit 026115

Description
" SURFACE TREATED HSS MATERIAL 175 MM OVERALL LENGTH 94 MM FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 11.5 MM DRILL DIAMETER IN MM 11.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "
Description
" SURFACE TREATED HSS MATERIAL 175 MM OVERALL LENGTH 94 MM FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 11.5 MM DRILL DIAMETER IN MM 11.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 026115 - Sandvik AB
Sandviken, Sweden
Drill Bit
026115
Drill Bit 026115
" SURFACE TREATED HSS MATERIAL 175 MM OVERALL LENGTH 94 MM FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 11.5 MM DRILL DIAMETER IN MM 11.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 175 MM OVERALL LENGTH
  • 94 MM FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT1 SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 11.5 MM
  • DRILL DIAMETER IN MM 11.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 026115
Product Name Drill Bit
Product Drill
Units Metric
Diameter 0.453 inch (11.5 mm)
Shank Tapered
Cutting Length 3.70 inch (94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saw - 31514 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 1-5/8 X 4 - 3F RH CARBIDE - 0314T61216254 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details