Sandvik AB Drill Bit 024636

Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 16-5/8 INCH OVERALL LENGTH 9-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #5 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-9/16 INCH DRILL DIAMETER - DECIMAL 1.5625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-9/16 POINT ANGLE - UOM DEG T400 MODEL "
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 16-5/8 INCH OVERALL LENGTH 9-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #5 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-9/16 INCH DRILL DIAMETER - DECIMAL 1.5625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-9/16 POINT ANGLE - UOM DEG T400 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 024636 - Sandvik AB
Sandviken, Sweden
Drill Bit
024636
Drill Bit 024636
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 16-5/8 INCH OVERALL LENGTH 9-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #5 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-9/16 INCH DRILL DIAMETER - DECIMAL 1.5625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-9/16 POINT ANGLE - UOM DEG T400 MODEL "

"

  • CHAMFERING, CORE TYPE
  • SURFACE TREATED HSS MATERIAL
  • 16-5/8 INCH OVERALL LENGTH
  • 9-5/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #5 SHANK SIZE
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-9/16 INCH
  • DRILL DIAMETER - DECIMAL 1.5625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-9/16
  • POINT ANGLE - UOM DEG
  • T400 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 024636
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Core Drill
Diameter 1.562 inch (39.7 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 003555 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details