Sandvik AB Drill Bit 024624

Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 14-1/2 INCH OVERALL LENGTH 8-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-3/8 INCH DRILL DIAMETER - DECIMAL 1.375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-3/8 POINT ANGLE - UOM DEG T400 MODEL "
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 14-1/2 INCH OVERALL LENGTH 8-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-3/8 INCH DRILL DIAMETER - DECIMAL 1.375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-3/8 POINT ANGLE - UOM DEG T400 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 024624 - Sandvik AB
Sandviken, Sweden
Drill Bit
024624
Drill Bit 024624
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 14-1/2 INCH OVERALL LENGTH 8-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-3/8 INCH DRILL DIAMETER - DECIMAL 1.375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-3/8 POINT ANGLE - UOM DEG T400 MODEL "

"

  • CHAMFERING, CORE TYPE
  • SURFACE TREATED HSS MATERIAL
  • 14-1/2 INCH OVERALL LENGTH
  • 8-7/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #4 SHANK SIZE
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-3/8 INCH
  • DRILL DIAMETER - DECIMAL 1.375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-3/8
  • POINT ANGLE - UOM DEG
  • T400 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 024624
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 213168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 172692 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 14.96 inch (380 mm)
Material Carbide; Tungsten Carbide
# of Pieces 1
View Details
Auger Drill Bit - 53439 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details