Sandvik AB Drill Bit 024620

Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 14-1/4 INCH OVERALL LENGTH 8-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG T400 MODEL "
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 14-1/4 INCH OVERALL LENGTH 8-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG T400 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 024620 - Sandvik AB
Sandviken, Sweden
Drill Bit
024620
Drill Bit 024620
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 14-1/4 INCH OVERALL LENGTH 8-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG T400 MODEL "

"

  • CHAMFERING, CORE TYPE
  • SURFACE TREATED HSS MATERIAL
  • 14-1/4 INCH OVERALL LENGTH
  • 8-5/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #4 SHANK SIZE
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-5/16 INCH
  • DRILL DIAMETER - DECIMAL 1.3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-5/16
  • POINT ANGLE - UOM DEG
  • T400 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 024620
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Core Drill
Diameter 1.312 inch (33.3 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 010932 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details