Sandvik AB Drill Bit 024618

Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 14-1/8 INCH OVERALL LENGTH 8-1/2 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-9/32 INCH DRILL DIAMETER - DECIMAL 1.2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-9/32 POINT ANGLE - UOM DEG T400 MODEL "
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 14-1/8 INCH OVERALL LENGTH 8-1/2 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-9/32 INCH DRILL DIAMETER - DECIMAL 1.2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-9/32 POINT ANGLE - UOM DEG T400 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 024618 - Sandvik AB
Sandviken, Sweden
Drill Bit
024618
Drill Bit 024618
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 14-1/8 INCH OVERALL LENGTH 8-1/2 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-9/32 INCH DRILL DIAMETER - DECIMAL 1.2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-9/32 POINT ANGLE - UOM DEG T400 MODEL "

"

  • CHAMFERING, CORE TYPE
  • SURFACE TREATED HSS MATERIAL
  • 14-1/8 INCH OVERALL LENGTH
  • 8-1/2 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #4 SHANK SIZE
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-9/32 INCH
  • DRILL DIAMETER - DECIMAL 1.2812
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-9/32
  • POINT ANGLE - UOM DEG
  • T400 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 024618
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Core Drill
Diameter 1.281 inch (32.5 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 37157B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details