Sandvik AB Drill Bit 024608

Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 12-3/4 INCH OVERALL LENGTH 7-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-1/8 INCH DRILL DIAMETER - DECIMAL 1.125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/8 POINT ANGLE - UOM DEG T400 MODEL "
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 12-3/4 INCH OVERALL LENGTH 7-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-1/8 INCH DRILL DIAMETER - DECIMAL 1.125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/8 POINT ANGLE - UOM DEG T400 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 024608 - Sandvik AB
Sandviken, Sweden
Drill Bit
024608
Drill Bit 024608
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 12-3/4 INCH OVERALL LENGTH 7-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-1/8 INCH DRILL DIAMETER - DECIMAL 1.125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/8 POINT ANGLE - UOM DEG T400 MODEL "

"

  • CHAMFERING, CORE TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12-3/4 INCH OVERALL LENGTH
  • 7-1/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #4 SHANK SIZE
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-1/8 INCH
  • DRILL DIAMETER - DECIMAL 1.125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/8
  • POINT ANGLE - UOM DEG
  • T400 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 024608
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216397 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 03607 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.500 inch (? to 12.7 mm)
View Details