Sandvik AB Drill Bit 024554

Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 10-3/4 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #3 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 27/32 INCH DRILL DIAMETER - DECIMAL .8437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 27/32 POINT ANGLE - UOM DEG T400 MODEL "
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 10-3/4 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #3 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 27/32 INCH DRILL DIAMETER - DECIMAL .8437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 27/32 POINT ANGLE - UOM DEG T400 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 024554 - Sandvik AB
Sandviken, Sweden
Drill Bit
024554
Drill Bit 024554
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 10-3/4 INCH OVERALL LENGTH 6-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #3 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 27/32 INCH DRILL DIAMETER - DECIMAL .8437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 27/32 POINT ANGLE - UOM DEG T400 MODEL "

"

  • CHAMFERING, CORE TYPE
  • SURFACE TREATED HSS MATERIAL
  • 10-3/4 INCH OVERALL LENGTH
  • 6-1/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #3 SHANK SIZE
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 27/32 INCH
  • DRILL DIAMETER - DECIMAL .8437
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 27/32
  • POINT ANGLE - UOM DEG
  • T400 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 024554
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Core Drill
Diameter 0.844 inch (21.4 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 003563 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details