Sandvik AB Drill Bit 024540

Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 8-3/4 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE #2 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG T400 MODEL "
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 8-3/4 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE #2 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG T400 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 024540 - Sandvik AB
Sandviken, Sweden
Drill Bit
024540
Drill Bit 024540
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 8-3/4 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE #2 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG T400 MODEL "

"

  • CHAMFERING, CORE TYPE
  • SURFACE TREATED HSS MATERIAL
  • 8-3/4 INCH OVERALL LENGTH
  • 4-7/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #2 SHANK SIZE
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 5/8 INCH
  • DRILL DIAMETER - DECIMAL .625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/8
  • POINT ANGLE - UOM DEG
  • T400 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 024540
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details