Sandvik AB Drill Bit 023162

Description
" SURFACE TREATED HSS MATERIAL 16-5/8 INCH OVERALL LENGTH 10-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-31/32 INCH DRILL DIAMETER - DECIMAL 1.9687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-31/32 POINT ANGLE - UOM DEG S209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 16-5/8 INCH OVERALL LENGTH 10-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-31/32 INCH DRILL DIAMETER - DECIMAL 1.9687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-31/32 POINT ANGLE - UOM DEG S209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 023162 - Sandvik AB
Sandviken, Sweden
Drill Bit
023162
Drill Bit 023162
" SURFACE TREATED HSS MATERIAL 16-5/8 INCH OVERALL LENGTH 10-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-31/32 INCH DRILL DIAMETER - DECIMAL 1.9687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-31/32 POINT ANGLE - UOM DEG S209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 16-5/8 INCH OVERALL LENGTH
  • 10-5/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-31/32 INCH
  • DRILL DIAMETER - DECIMAL 1.9687
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-31/32
  • POINT ANGLE - UOM DEG
  • S209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 023162
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.969 inch (50.0 mm)
Shank Tapered
Cutting Length 10.62 inch (270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59003 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1 X 1 X 1-1/4 X 3-3/8 X 6 - 2F RH CARBIDE - 0235T21612506.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details