Sandvik AB Drill Bit 023134

Description
" SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 9-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-17/32 INCH DRILL DIAMETER - DECIMAL 1.5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-17/32 POINT ANGLE - UOM DEG S209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 9-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-17/32 INCH DRILL DIAMETER - DECIMAL 1.5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-17/32 POINT ANGLE - UOM DEG S209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 023134 - Sandvik AB
Sandviken, Sweden
Drill Bit
023134
Drill Bit 023134
" SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 9-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-17/32 INCH DRILL DIAMETER - DECIMAL 1.5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-17/32 POINT ANGLE - UOM DEG S209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 15 INCH OVERALL LENGTH
  • 9-3/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-17/32 INCH
  • DRILL DIAMETER - DECIMAL 1.5312
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-17/32
  • POINT ANGLE - UOM DEG
  • S209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 023134
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.531 inch (38.9 mm)
Shank Tapered
Cutting Length 9.38 inch (238 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws & Core Drill Bits - 2172662 - RS Components, Ltd.
Specs
Diameter 5.984 inch (152.0 mm)
OAL 5.91 inch (150 mm)
Material Steel
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details