Sandvik AB Drill Bit 023110

Description
" SURFACE TREATED HSS MATERIAL 11-7/8 INCH OVERALL LENGTH 7-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-5/32 INCH DRILL DIAMETER - DECIMAL 1.1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/32 POINT ANGLE - UOM DEG S209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 11-7/8 INCH OVERALL LENGTH 7-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-5/32 INCH DRILL DIAMETER - DECIMAL 1.1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/32 POINT ANGLE - UOM DEG S209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 023110 - Sandvik AB
Sandviken, Sweden
Drill Bit
023110
Drill Bit 023110
" SURFACE TREATED HSS MATERIAL 11-7/8 INCH OVERALL LENGTH 7-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-5/32 INCH DRILL DIAMETER - DECIMAL 1.1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/32 POINT ANGLE - UOM DEG S209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 11-7/8 INCH OVERALL LENGTH
  • 7-1/4 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT3 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-5/32 INCH
  • DRILL DIAMETER - DECIMAL 1.1562
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-5/32
  • POINT ANGLE - UOM DEG
  • S209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 023110
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.156 inch (29.4 mm)
Shank Tapered
Cutting Length 7.25 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.272 inch (6.9 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saw - 31556 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 4 X 7 - 3F RH CARBIDE - 0314T01640007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details