Sandvik AB Drill Bit 022203

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG HX15 MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG HX15 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 022203 - Sandvik AB
Sandviken, Sweden
Drill Bit
022203
Drill Bit 022203
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG HX15 MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM
  • COATING PURPLE, BRONZE OXIDE FINISH
  • DRILL DIAMETER C
  • DRILL DIAMETER - DECIMAL .242
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • HX15 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 022203
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation C
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Auger Drill Bit - 53716 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
2 suppliers
1/2 X 1/2 X 2 X 4 - 2F RH CARBIDE - 0224T00820004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details