Sandvik AB Drill Bit 022104

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER #4 DRILL DIAMETER - DECIMAL .209 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG HX18 MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER #4 DRILL DIAMETER - DECIMAL .209 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG HX18 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 022104 - Sandvik AB
Sandviken, Sweden
Drill Bit
022104
Drill Bit 022104
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER #4 DRILL DIAMETER - DECIMAL .209 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG HX18 MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM
  • COATING PURPLE, BRONZE OXIDE FINISH
  • DRILL DIAMETER #4
  • DRILL DIAMETER - DECIMAL .209
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • HX18 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 022104
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #4
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 1.260 inch (32.0 mm)
Shank Square
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bit - 53120 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 3-3/8 X 6- 2F RH BALL CARBIDE - 0224T00806256.3B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details