Sandvik AB Drill Bit 022030

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER 15/32 INCH DRILL DIAMETER - DECIMAL .4687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/32 POINT ANGLE - UOM DEG HX10 MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER 15/32 INCH DRILL DIAMETER - DECIMAL .4687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/32 POINT ANGLE - UOM DEG HX10 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 022030 - Sandvik AB
Sandviken, Sweden
Drill Bit
022030
Drill Bit 022030
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER 15/32 INCH DRILL DIAMETER - DECIMAL .4687 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/32 POINT ANGLE - UOM DEG HX10 MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 4-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM
  • COATING PURPLE, BRONZE OXIDE FINISH
  • DRILL DIAMETER 15/32 INCH
  • DRILL DIAMETER - DECIMAL .4687
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 15/32
  • POINT ANGLE - UOM DEG
  • HX10 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 022030
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.469 inch (11.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215827 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.323 inch (59.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details