Sandvik AB Drill Bit 021431

Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 15 INCH OVERALL LENGTH 9-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-31/64 INCH DRILL DIAMETER - DECIMAL 1.4843 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-31/64 POINT ANGLE - UOM DEG 209CO MODEL
Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 15 INCH OVERALL LENGTH 9-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-31/64 INCH DRILL DIAMETER - DECIMAL 1.4843 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-31/64 POINT ANGLE - UOM DEG 209CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 021431 - Sandvik AB
Sandviken, Sweden
Drill Bit
021431
Drill Bit 021431
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 15 INCH OVERALL LENGTH 9-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-31/64 INCH DRILL DIAMETER - DECIMAL 1.4843 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-31/64 POINT ANGLE - UOM DEG 209CO MODEL
  • NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 15 INCH OVERALL LENGTH
  • 9-3/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER BO
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1-31/64 INCH
  • DRILL DIAMETER - DECIMAL 1.4843
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-31/64
  • POINT ANGLE - UOM DEG
  • 209CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 021431
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type NOTCHED POINT
Diameter 1.484 inch (37.7 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saw - 31580 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE - 0235T01620006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details