Sandvik AB Drill Bit 021408

Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 12-3/4 INCH OVERALL LENGTH 7-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-1/8 INCH DRILL DIAMETER - DECIMAL 1.125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/8 POINT ANGLE - UOM DEG 209CO MODEL
Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 12-3/4 INCH OVERALL LENGTH 7-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-1/8 INCH DRILL DIAMETER - DECIMAL 1.125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/8 POINT ANGLE - UOM DEG 209CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 021408 - Sandvik AB
Sandviken, Sweden
Drill Bit
021408
Drill Bit 021408
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 12-3/4 INCH OVERALL LENGTH 7-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-1/8 INCH DRILL DIAMETER - DECIMAL 1.125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/8 POINT ANGLE - UOM DEG 209CO MODEL
  • NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 12-3/4 INCH OVERALL LENGTH
  • 7-1/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER BO
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1-1/8 INCH
  • DRILL DIAMETER - DECIMAL 1.125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/8
  • POINT ANGLE - UOM DEG
  • 209CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 021408
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type NOTCHED POINT
Diameter 1.125 inch (28.6 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238513 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 22mm
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
62pc. Drilling and Driving Kit - A986201 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details