Precision Cutting Tools, Inc. 1 X 1 X 4 X 7 - 2F RH CARBIDE 0235T21640007

Description
1 X 1 X 4 X 7 - 2F RH CARBIDE
Datasheet
Description
1 X 1 X 4 X 7 - 2F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 4 X 7 - 2F RH CARBIDE - 0235T21640007 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 4 X 7 - 2F RH CARBIDE
0235T21640007
1 X 1 X 4 X 7 - 2F RH CARBIDE 0235T21640007
1 X 1 X 4 X 7 - 2F RH CARBIDE

1 X 1 X 4 X 7 - 2F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T21640007
Product Name 1 X 1 X 4 X 7 - 2F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saw Arbor - 37155B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH - 0235T00605004.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details