Sandvik AB Drill Bit 021404

Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 12-1/4 INCH OVERALL LENGTH 6-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-1/16 INCH DRILL DIAMETER - DECIMAL 1.0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/16 POINT ANGLE - UOM DEG 209CO MODEL
Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 12-1/4 INCH OVERALL LENGTH 6-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-1/16 INCH DRILL DIAMETER - DECIMAL 1.0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/16 POINT ANGLE - UOM DEG 209CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 021404 - Sandvik AB
Sandviken, Sweden
Drill Bit
021404
Drill Bit 021404
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 12-1/4 INCH OVERALL LENGTH 6-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-1/16 INCH DRILL DIAMETER - DECIMAL 1.0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/16 POINT ANGLE - UOM DEG 209CO MODEL
  • NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 12-1/4 INCH OVERALL LENGTH
  • 6-5/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER BO
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1-1/16 INCH
  • DRILL DIAMETER - DECIMAL 1.0625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/16
  • POINT ANGLE - UOM DEG
  • 209CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 021404
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type NOTCHED POINT
Diameter 1.062 inch (27.0 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53436 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE - 0314T01007503B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details