Sandvik AB Drill Bit 021333

Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 8-1/2 INCH OVERALL LENGTH 4-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #2 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 33/64 INCH DRILL DIAMETER - DECIMAL .5156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 33/64 POINT ANGLE - UOM DEG 209CO MODEL
Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 8-1/2 INCH OVERALL LENGTH 4-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #2 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 33/64 INCH DRILL DIAMETER - DECIMAL .5156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 33/64 POINT ANGLE - UOM DEG 209CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 021333 - Sandvik AB
Sandviken, Sweden
Drill Bit
021333
Drill Bit 021333
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 8-1/2 INCH OVERALL LENGTH 4-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #2 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 33/64 INCH DRILL DIAMETER - DECIMAL .5156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 33/64 POINT ANGLE - UOM DEG 209CO MODEL
  • NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 8-1/2 INCH OVERALL LENGTH
  • 4-5/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #2 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 33/64 INCH
  • DRILL DIAMETER - DECIMAL .5156
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 33/64
  • POINT ANGLE - UOM DEG
  • 209CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 021333
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type NOTCHED POINT
Diameter 0.516 inch (13.1 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saw - 31514 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2F CARB - 0224T01210006.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details