Sandvik AB Drill Bit 020200

Description
" SURFACE TREATED HSS MATERIAL 17-3/8 INCH OVERALL LENGTH 10-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 2 INCH DRILL DIAMETER - DECIMAL 2 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 2 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 17-3/8 INCH OVERALL LENGTH 10-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 2 INCH DRILL DIAMETER - DECIMAL 2 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 2 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020200 - Sandvik AB
Sandviken, Sweden
Drill Bit
020200
Drill Bit 020200
" SURFACE TREATED HSS MATERIAL 17-3/8 INCH OVERALL LENGTH 10-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 2 INCH DRILL DIAMETER - DECIMAL 2 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 2 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 17-3/8 INCH OVERALL LENGTH
  • 10-3/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT5 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 2 INCH
  • DRILL DIAMETER - DECIMAL 2
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 2
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020200
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 2.000 inch (50.8 mm)
Shank Tapered
Cutting Length 10.38 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saw - 31536 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 2-1/2 X 5 - 3F RH BALL CARBIDE - 0314T00825005B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details