Sandvik AB Drill Bit 020160

Description
" SURFACE TREATED HSS MATERIAL 17-3/8 INCH OVERALL LENGTH 10-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-15/16 INCH DRILL DIAMETER - DECIMAL 1.9375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-15/16 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 17-3/8 INCH OVERALL LENGTH 10-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-15/16 INCH DRILL DIAMETER - DECIMAL 1.9375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-15/16 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020160 - Sandvik AB
Sandviken, Sweden
Drill Bit
020160
Drill Bit 020160
" SURFACE TREATED HSS MATERIAL 17-3/8 INCH OVERALL LENGTH 10-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-15/16 INCH DRILL DIAMETER - DECIMAL 1.9375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-15/16 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 17-3/8 INCH OVERALL LENGTH
  • 10-3/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT5 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-15/16 INCH
  • DRILL DIAMETER - DECIMAL 1.9375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-15/16
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020160
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.938 inch (49.2 mm)
Shank Tapered
Cutting Length 10.38 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws & Core Drill Bits - 216218 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
76 PC. Drilling and Driving Kit - A987601 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details