Sandvik AB Drill Bit 019855

Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 93 MM OVERALL LENGTH 57 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 5.5 MM DRILL DIAMETER IN MM 5.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21G MODEL "
Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 93 MM OVERALL LENGTH 57 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 5.5 MM DRILL DIAMETER IN MM 5.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21G MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 019855 - Sandvik AB
Sandviken, Sweden
Drill Bit
019855
Drill Bit 019855
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 93 MM OVERALL LENGTH 57 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 5.5 MM DRILL DIAMETER IN MM 5.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21G MODEL "

"

  • JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 93 MM OVERALL LENGTH
  • 57 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 5.5 MM
  • DRILL DIAMETER IN MM 5.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC21G MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 019855
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.217 inch (5.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details