Sandvik AB Drill Bit 019820

Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 49 MM OVERALL LENGTH 24 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 2 MM DRILL DIAMETER IN MM 2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21G MODEL "
Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 49 MM OVERALL LENGTH 24 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 2 MM DRILL DIAMETER IN MM 2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21G MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 019820 - Sandvik AB
Sandviken, Sweden
Drill Bit
019820
Drill Bit 019820
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 49 MM OVERALL LENGTH 24 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 2 MM DRILL DIAMETER IN MM 2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21G MODEL "

"

  • JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 49 MM OVERALL LENGTH
  • 24 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 2 MM
  • DRILL DIAMETER IN MM 2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC21G MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 019820
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.079 inch (2.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bit - 53118 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm)
View Details
2 suppliers
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH - 0235T20605004.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details