Sandvik AB Drill Bit 019418

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #18 DRILL DIAMETER - DECIMAL .1695 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #18 DRILL DIAMETER - DECIMAL .1695 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 019418 - Sandvik AB
Sandviken, Sweden
Drill Bit
019418
Drill Bit 019418
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #18 DRILL DIAMETER - DECIMAL .1695 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 2-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #18
  • DRILL DIAMETER - DECIMAL .1695
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 019418
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #18
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59003 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1 X 1 X 2-1/4 X 5 - 2F RH BALL END CARBIDE - 0235T01622505B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details