Sandvik AB Drill Bit 019316

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER P DRILL DIAMETER - DECIMAL .323 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER P DRILL DIAMETER - DECIMAL .323 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 019316 - Sandvik AB
Sandviken, Sweden
Drill Bit
019316
Drill Bit 019316
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER P DRILL DIAMETER - DECIMAL .323 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 3-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER P
  • DRILL DIAMETER - DECIMAL .323
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 019316
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation P
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 216640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material Hsco
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details