Sandvik AB Drill Bit 018632

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #32 DRILL DIAMETER - DECIMAL .116 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #32 DRILL DIAMETER - DECIMAL .116 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018632 - Sandvik AB
Sandviken, Sweden
Drill Bit
018632
Drill Bit 018632
" JOBBERS LENGTH TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #32 DRILL DIAMETER - DECIMAL .116 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #32
  • DRILL DIAMETER - DECIMAL .116
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018632
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #32
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saw Arbor - 31665 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
3/4 X 3/4 X 1 X 2 X 4 - 3F RH CARBIDE - 0314T61210004.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details